ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3102E24-11SBF80F0

Description
CAB 9C 6#12 3#8 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 9C 6#12 3#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-11SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#12 3#8 SKT RECP BOX

CAB 9C 6#12 3#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 98J9611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
98J9611
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 98J9611
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-11SBF80F0 98J9611
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details