ITT Cannon Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon CA3102E24-10SBF80A34

Description
CAB 7C 7#8 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 7C 7#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-10SBF80A34 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 SKT RECP BOX

CAB 7C 7#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon - 98J9582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
98J9582
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon 98J9582
CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-10SBF80A34 98J9582
Product Name Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details