ITT Cannon Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon CA3102E22-9PB04

Description
CAB 3C 3#12 PIN RECP
Request a Quote Datasheet
Description
CAB 3C 3#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-9PB04 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#12 PIN RECP

CAB 3C 3#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon - 15M8612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon
15M8612
Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon 15M8612
CIRCULAR CONNECTOR, RCPT, 22-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-9PB04 15M8612
Product Name Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details