ITT Cannon Circular Connector, Rcpt, 22-8, Flange; Product Range Itt Cannon CA3102E22-8PB

Description
CAB 2C 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 2C 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-8PB - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#12 PIN RECP BOX

CAB 2C 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 22-8, Flange; Product Range Itt Cannon - 15M8609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-8, Flange; Product Range Itt Cannon
15M8609
Circular Connector, Rcpt, 22-8, Flange; Product Range Itt Cannon 15M8609
CIRCULAR CONNECTOR, RCPT, 22-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-8PB 15M8609
Product Name Circular Connector, Rcpt, 22-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details