ITT Cannon Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon CA3102E22-4PWBF80

Description
CB 4C 2#12 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 4C 2#12 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-4PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#12 2#8 PIN RECP BOX

CB 4C 2#12 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon - 25R7004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon
25R7004
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon 25R7004
CIRCULAR CONNECTOR, RCPT, 22-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-4PWBF80 25R7004
Product Name Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers