ITT Cannon Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon CA3102E22-21SBF80F0

Description
CA3102E22-21SBF80F0
Request a Quote Datasheet
Description
CA3102E22-21SBF80F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-21SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA3102E22-21SBF80F0

CA3102E22-21SBF80F0

Buy Now
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon - 24K8989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
24K8989
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon 24K8989
CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-21 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-21SBF80F0 24K8989
Product Name Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers