ITT Cannon
Er 3C 3#12 Pin Recp Box Itt Cannon
CA3102E20-3PF80
Description
ER 3C 3#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Pin Recp Box Itt Cannon
98J9159
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102E20-3PF80 |
98J9159 |
|
Product Name
|
|
Er 3C 3#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details