ITT Cannon Circular Connector, Rcpt, 20-3, Flange; Product Range Itt Cannon CA3102E20-3PB

Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-3PB - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN RECP BOX

CB 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-3, Flange; Product Range Itt Cannon - 70J9712 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-3, Flange; Product Range Itt Cannon
70J9712
Circular Connector, Rcpt, 20-3, Flange; Product Range Itt Cannon 70J9712
CIRCULAR CONNECTOR, RCPT, 20-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-3PB 70J9712
Product Name Circular Connector, Rcpt, 20-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details