ITT Cannon Cb 1C 1#0 Pin Recp Box Itt Cannon CA3102E20-2PBF80

Description
CB 1C 1#0 PIN RECP BOX
Request a Quote
Description
CB 1C 1#0 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-2PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#0 PIN RECP BOX

CB 1C 1#0 PIN RECP BOX

Buy Now
Cb 1C 1#0 Pin Recp Box Itt Cannon - 98J8989 - Newark, An Avnet Company
Chicago, IL, United States
Cb 1C 1#0 Pin Recp Box Itt Cannon
98J8989
Cb 1C 1#0 Pin Recp Box Itt Cannon 98J8989
CB 1C 1#0 PIN RECP BOX

CB 1C 1#0 PIN RECP BOX

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-2PBF80 98J8989
Product Name Cb 1C 1#0 Pin Recp Box Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details