ITT Cannon Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon CA3102E20-2PB111

Description
CAB 1C 1#0 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 1C 1#0 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-2PB111 - PEI-Genesis
Philadelphia, PA, United States
CAB 1C 1#0 PIN RECP BOX

CAB 1C 1#0 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon - 82X8103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
82X8103
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon 82X8103
CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-2PB111 82X8103
Product Name Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH Rectangular Connectors - 29020 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details