ITT Cannon Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon CA3102E20-2PB

Description
CB 1C 1#0 PIN RECP BOX
Request a Quote
Description
CB 1C 1#0 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-2, Flange, part number CA3102E20-2P-B, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender configuration and a contact arrangement of 20-2, accommodating one contact of size 0. The connector is rated for a contact current of 245 A at +20 °C and has a contact resistance of 0.2 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards, and has an insulator resistance exceeding 1000 MΩ. The connector can withstand a test voltage of 2500 Vrms and is rated for ambient temperatures ranging from -55°C to +125°C. It meets IP67 and IP68 standards for water and dust resistance and has a salt spray resistance of 500 hours. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has a contact retention force of 95 N. Coupling torque specifications include a maximum closing torque of 9 Nm and a minimum opening torque of 0.7 Nm.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-2, Flange, part number CA3102E20-2P-B, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender configuration and a contact arrangement of 20-2, accommodating one contact of size 0. The connector is rated for a contact current of 245 A at +20 °C and has a contact resistance of 0.2 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards, and has an insulator resistance exceeding 1000 MΩ. The connector can withstand a test voltage of 2500 Vrms and is rated for ambient temperatures ranging from -55°C to +125°C. It meets IP67 and IP68 standards for water and dust resistance and has a salt spray resistance of 500 hours. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has a contact retention force of 95 N. Coupling torque specifications include a maximum closing torque of 9 Nm and a minimum opening torque of 0.7 Nm.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-2PB - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#0 PIN RECP BOX

CB 1C 1#0 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon - 98J8988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
98J8988
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon 98J8988
CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-2PB 98J8988
Product Name Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products