The Circular Connector, Rcpt, 20-29, Flange, part number CA3102E20-29PBF80, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-29, with a total of 17 contacts of size 16. The connector utilizes crimp pin contact type and is constructed from aluminum alloy with olive drab chromate over cadmium plating for enhanced durability. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand a test voltage of 2000 Vrms. The connector also meets IP67 and IP68 standards for ingress protection, ensuring reliable performance in harsh environments. With a minimum mating cycle rating of 500 and a contact retention force of 35 N, this connector is suitable for applications requiring robust and reliable connections. It is important to note that for voltages exceeding 50V, usage must comply with relevant safety standards.
CB 17C 17#16 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-29PBF80 | 98J9110 |
| Product Name | Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |