ITT Cannon Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon CA3102E20-22SYBF80A176

Description
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon - 49K1767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
49K1767
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon 49K1767
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K1767
Product Name Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details