ITT Cannon Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon CA3102E20-19PBF80A232

Description
CAB 3C 3#8 PIN RECP
Request a Quote Datasheet
Description
CAB 3C 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 3C 3#8 PIN RECP

CAB 3C 3#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon - 24K8955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
24K8955
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon 24K8955
CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-19PBF80A232 24K8955
Product Name Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details