ITT Cannon Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon CA3102E20-18PXBF80

Description
CB 9C 6#16 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 9C 6#16 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-18PXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 6#16 3#12 PIN RECP BOX

CB 9C 6#16 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon - 98J8953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
98J8953
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon 98J8953
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-18PXBF80 98J8953
Product Name Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers