ITT Cannon Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon CA3102E18-22SBF80F0

Description
CB 3C 3#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-22SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16 SKT RECP BOX

CB 3C 3#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon - 80T4519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon
80T4519
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon 80T4519
CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-22 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-22SBF80F0 80T4519
Product Name Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details