ITT Cannon Circular, Receptacle, 18-1, Panel; Connector Type Itt Cannon CA3102E18-1SB

Description
CB 10C 10#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 10C 10#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-1SB - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 SKT RECP BOX

CB 10C 10#16 SKT RECP BOX

Buy Now
Circular, Receptacle, 18-1, Panel; Connector Type Itt Cannon - 13J5860 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 18-1, Panel; Connector Type Itt Cannon
13J5860
Circular, Receptacle, 18-1, Panel; Connector Type Itt Cannon 13J5860
CIRCULAR, RECEPTACLE, 18-1, PANEL; Connector Type:Circular Industrial; Series:CA-Bayonet; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 18-1, PANEL; Connector Type:Circular Industrial; Series:CA-Bayonet; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon - 96H5738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
96H5738
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon 96H5738
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-1SB 13J5860 96H5738
Product Name Circular, Receptacle, 18-1, Panel; Connector Type Itt Cannon Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details
LSH Series: High Power Rack and Panel Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details