ITT Cannon Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon CA3102E18-10SBF80

Description
CB 4C 4#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-10SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 SKT RECP BOX

CB 4C 4#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon - 98J8674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
98J8674
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon 98J8674
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-10SBF80 98J8674
Product Name Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details