CB 5C 5#16S PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E16S-8PBF80 | 98J8581 |
| Product Name | Circular Connector, Rcpt, 16S-8, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |