CB 3C 3#12 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E16-10PXB01 | 98J8400 |
| Product Name | Circular Connector, Rcpt, 16-10, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |