CB 3C 3#16S PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E14S-7PYBF80-05 | 24K8913 |
| Product Name | Circular Connector, Rcpt, 14S-7, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |