ITT Cannon Circular Connector, Rcpt, 14S-7, Flange; Product Range Itt Cannon CA3102E14S-7PBF80

Description
CB 3C 3#16S PIN RECP BOX
Request a Quote
Description
CB 3C 3#16S PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-7, Flange, part number CA3102E14S-7PBF80, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender and a contact arrangement of 14S-7, accommodating three size 16S crimp contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at ambient temperatures ranging from -55°C to +125°C and is suitable for use in environments with voltages greater than 50V, provided it complies with relevant standards. The connector offers high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. With an IP67 and IP68 rating, it is resistant to water and dust ingress, making it suitable for harsh conditions. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 3.6 Nm maximum for closing.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-7, Flange, part number CA3102E14S-7PBF80, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender and a contact arrangement of 14S-7, accommodating three size 16S crimp contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at ambient temperatures ranging from -55°C to +125°C and is suitable for use in environments with voltages greater than 50V, provided it complies with relevant standards. The connector offers high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. With an IP67 and IP68 rating, it is resistant to water and dust ingress, making it suitable for harsh conditions. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 3.6 Nm maximum for closing.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-7PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP BOX

CB 3C 3#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-7, Flange; Product Range Itt Cannon - 98J8316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Flange; Product Range Itt Cannon
98J8316
Circular Connector, Rcpt, 14S-7, Flange; Product Range Itt Cannon 98J8316
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-7PBF80 98J8316
Product Name Circular Connector, Rcpt, 14S-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data