ITT Cannon Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3102E14S-6SB111

Description
CB 6C 6#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 6C 6#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-6SB111 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S SKT RECP BOX

CB 6C 6#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 98J8307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
98J8307
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon 98J8307
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-6SB111 98J8307
Product Name Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers