ITT Cannon Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon CA3102E14S-5PB01

Description
CAB 5C 5#16S PIN RECP
Request a Quote Datasheet
Description
CAB 5C 5#16S PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-5PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 5#16S PIN RECP

CAB 5C 5#16S PIN RECP

Buy Now
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon - 74K2228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon
74K2228
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon 74K2228
CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-5PB01 74K2228
Product Name Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1904-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers