ITT Cannon Circular Connector, Rcpt, 36-10, Cable; Product Range Itt Cannon CA3101FA36-10SBF80

Description
CB 48C 48#16 SKT RECP LINE
Request a Quote
Description
CB 48C 48#16 SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-10, Cable (part number 98J7579) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a cable mount receptacle style and accommodates 48 crimp socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The product is part of the CA-B series, known for its reliability and durability in industrial settings. This connector is suitable for engineers seeking robust interconnect solutions for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-10, Cable (part number 98J7579) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a cable mount receptacle style and accommodates 48 crimp socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The product is part of the CA-B series, known for its reliability and durability in industrial settings. This connector is suitable for engineers seeking robust interconnect solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101FA36-10SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 48C 48#16 SKT RECP LINE

CB 48C 48#16 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 36-10, Cable; Product Range Itt Cannon - 98J7579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Cable; Product Range Itt Cannon
98J7579
Circular Connector, Rcpt, 36-10, Cable; Product Range Itt Cannon 98J7579
CIRCULAR CONNECTOR, RCPT, 36-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101FA36-10SBF80 98J7579
Product Name Circular Connector, Rcpt, 36-10, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details