ITT Cannon Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon CA3101F20-33SB

Description
CB 11C 11#16 SKT RECP LINE
Request a Quote Datasheet
Description
CB 11C 11#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F20-33SB - PEI-Genesis
Philadelphia, PA, United States
CB 11C 11#16 SKT RECP LINE

CB 11C 11#16 SKT RECP LINE

Buy Now
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon - 98J7731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
98J7731
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon 98J7731
CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F20-33SB 98J7731
Product Name Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details