ITT Cannon
Cb 2C 2#12 Pin Recp Line Itt Cannon
CA3101F18-3PB
Description
CB 2C 2#12 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#12 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#12 Pin Recp Line Itt Cannon
10AC5977
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101F18-3PB |
10AC5977 |
|
Product Name
|
|
Cb 2C 2#12 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details