ITT CANNON
CA3101ER24-28P -- ER 24C 24#16 PIN RECP ITT CANNON
ITT Cannon
Er 24C 24#16 Pin Recp Itt Cannon
CA3101ER24-28P
Description
ER 24C 24#16 PIN RECP
Description
ER 24C 24#16 PIN RECP
Suppliers
Er 24C 24#16 Pin Recp Itt Cannon
47W5042
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47W5042 |
|
Product Name
|
Er 24C 24#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers