CIRCULAR CONNECTOR, PLUG, 36-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X8100 |
| Product Name | Circular Connector, Plug, 36-6, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |