ITT Cannon
Cb 2C 2#4 Pin Recp Line Itt Cannon
CA3101E24-9PB15
Description
CAB 2C 2#4 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#4 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#4 Pin Recp Line Itt Cannon
25AC6572
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101E24-9PB15 |
25AC6572 |
|
Product Name
|
|
Cb 2C 2#4 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers