ITT Cannon
Cb 1C 1#0 Pin Recp Line Itt Cannon
CA3101E20-2PB02
Description
CB 1C 1#0 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 1C 1#0 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 1C 1#0 Pin Recp Line Itt Cannon
98J7024
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101E20-2PB02 |
98J7024 |
|
Product Name
|
|
Cb 1C 1#0 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers