ITT Cannon Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon CA3101E18-4PBF80A232

Description
CB 4C 4#16 PIN RECP LINE
Request a Quote Datasheet
Description
CB 4C 4#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E18-4PBF80A232 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16 PIN RECP LINE

CB 4C 4#16 PIN RECP LINE

Buy Now
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon - 39X8082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon
39X8082
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon 39X8082
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E18-4PBF80A232 39X8082
Product Name Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details