The Circular Connector, Rcpt, 32-7, Flange, part number CA3100R32-7PBF80, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates a contact arrangement of 32-7, with a total of 7 contacts, and is suitable for crimp pin connections. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and has an IP67 and IP68 rating, indicating its suitability for harsh conditions, including exposure to water and dust. It supports a contact rating of up to 41 A at +20 °C, with a low contact resistance of 3 mΩ for size 25/12 contacts. The connector is designed for a minimum of 500 mating cycles and exhibits good salt spray resistance for up to 500 hours. Engineers considering this product should note its compatibility with AWG wire sizes 14/12 and 18/16, and its operational voltage requirements, which must adhere to specific standards for voltages greater than 50V. The connector's robust design and specifications make it a reliable choice for various applications requiring secure and durable connections.
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15M8585 |
| Product Name | Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |