ITT Cannon Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon CA3100R24-A24SBF80

Description
CAB 12C 12#12 SKT RECP
Request a Quote Datasheet
Description
CAB 12C 12#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100R24-A24SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#12 SKT RECP

CAB 12C 12#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon - 98J6353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon
98J6353
Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon 98J6353
CIRCULAR CONNECTOR, RCPT, 24-A24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-A24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100R24-A24SBF80 98J6353
Product Name Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details