ITT Cannon
Er 4C 4#8 Pin Recp Wall Itt Cannon
CA3100R22-22PF80F0
Description
ER 4C 4#8 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#8 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Er 4C 4#8 Pin Recp Wall Itt Cannon
98J6338
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3100R22-22PF80F0 |
CA3100R22-22PF80F0 |
98J6338 |
|
Product Name
|
|
|
Er 4C 4#8 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details