ITT CANNON
CA3100F32A10PBF80A176 -- CAB 54C 54#16 PIN RECP ITT CANNON
ITT Cannon
Cab 54C 54#16 Pin Recp Itt Cannon
CA3100F32A10PBF80A176
Description
CAB 54C 54#16 PIN RECP
Description
CAB 54C 54#16 PIN RECP
Suppliers
Cab 54C 54#16 Pin Recp Itt Cannon
98J6024
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98J6024 |
|
Product Name
|
Cab 54C 54#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details