ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon CA3100F28-11PYB

Description
CB 22C 4#12 18#16 PIN RECP WAL
Request a Quote
Description
CB 22C 4#12 18#16 PIN RECP WAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-11, Flange, part number CA3100F28-11PYB, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 28 and accommodates a contact arrangement of 28-11, with a total of 22 contacts. The connector utilizes solder cup contact types, with hard silver plating for durability. It is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 contacts and 22 A for size 15/15S/16/16S contacts. This connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring resistance to environmental factors. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection, making it suitable for harsh conditions. The connector supports a minimum of 500 mating cycles and has a test voltage of 2000 Vrms. The insulator material provides high resistance, exceeding 1000 MΩ. Engineers considering this connector should note its robust design and specifications, which make it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-11, Flange, part number CA3100F28-11PYB, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 28 and accommodates a contact arrangement of 28-11, with a total of 22 contacts. The connector utilizes solder cup contact types, with hard silver plating for durability. It is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 contacts and 22 A for size 15/15S/16/16S contacts. This connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring resistance to environmental factors. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection, making it suitable for harsh conditions. The connector supports a minimum of 500 mating cycles and has a test voltage of 2000 Vrms. The insulator material provides high resistance, exceeding 1000 MΩ. Engineers considering this connector should note its robust design and specifications, which make it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F28-11PYB - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN RECP WAL

CB 22C 4#12 18#16 PIN RECP WAL

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon - 57R4464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
57R4464
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon 57R4464
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F28-11PYB 57R4464
Product Name Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details