ITT Cannon Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon CA3100F18-1SBF80A176-05

Description
CB 10C 10#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 10C 10#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 10C 10#16 SKT RECP WALL

CB 10C 10#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon - 49K1588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
49K1588
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon 49K1588
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F18-1SBF80A176-05 49K1588
Product Name Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers