The Circular Connector, Rcpt, 32-7, Flange, part number CA3100E32-7PB02-05, from Itt Cannon, features a bayonet coupling mechanism and is designed for box mounting with rear access through flange holes. It accommodates a contact arrangement of 32-7, with 7 contacts of size 12 and 28 contacts of size 16, utilizing AWG crimp contact types. The connector is rated for a maximum contact rating of 22 A at +20 °C for sizes 15/15S/16/16S and 41 A for sizes 25/12, with a low contact resistance of 6 mΩ and 3 mΩ respectively. Constructed from aluminum alloy with olive drab chromate plating over cadmium, it offers robust environmental protection with an IP67 and IP68 rating, ensuring resistance to water and dust ingress. The operating temperature range is from -55°C to +125°C, making it suitable for harsh conditions. The connector supports a test voltage of 1050 Vrms and has a minimum of 500 mating cycles. It is designed for ease of assembly, with specific wire stripping lengths and harnessing information provided in the assembly instructions.
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J5379 |
| Product Name | Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |