CIRCULAR CONNECTOR, RCPT, 32-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22T0707 |
| Product Name | Circular Connector, Rcpt, 32-15, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |