ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon CA3100E24-9PB15

Description
CAB 2C 2#4 PIN RECP
Request a Quote Datasheet
Description
CAB 2C 2#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-9PB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 PIN RECP

CAB 2C 2#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon - 49K1535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
49K1535
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon 49K1535
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-9PB15 49K1535
Product Name Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 2870.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers