ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon CA3100E24-7PBF80-05

Description
CAB 16C 14#16 2#12 PIN RECP
Request a Quote Datasheet
Description
CAB 16C 14#16 2#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-7PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 14#16 2#12 PIN RECP

CAB 16C 14#16 2#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon - 24K8586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
24K8586
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon 24K8586
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-7PBF80-05 24K8586
Product Name Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1872-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details