ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon CA3100E24-2PB

Description
CAB 7C 7#12 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 7C 7#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-2PB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN RECP WALL

CAB 7C 7#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon - 24K8553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
24K8553
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon 24K8553
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-2PB 24K8553
Product Name Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers