ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon CA3100E24-28SB01

Description
CAB 24C 24#16 SKT RECP WALL
Request a Quote Datasheet
Description
CAB 24C 24#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-28SB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 SKT RECP WALL

CAB 24C 24#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon - 30K7944 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
30K7944
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon 30K7944
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-28SB01 30K7944
Product Name Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers