ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3100E22-14SBF80-05F0

Description
CA3100E22-14SBF80-05 F0
Request a Quote Datasheet
Description
CA3100E22-14SBF80-05 F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA3100E22-14SBF80-05 F0

CA3100E22-14SBF80-05F0

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 34K1564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
34K1564
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 34K1564
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E22-14SBF80-05F0 34K1564
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details