The Circular Connector, Rcpt, 22-14, Flange, part number CA3100E22-14PBF42, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 22 and accommodates 19 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 2000 Vrms and is suitable for ambient temperatures ranging from -55°C to +125°C. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, providing durability and resistance to environmental factors. It meets IP67 and IP68 standards for ingress protection and has been tested for 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles and features a contact retention force of 35 N. The insulator material has an insulation resistance greater than 1000 MΩ, ensuring reliable performance in various applications.
CAB 19C 19#16 PIN RECP
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E22-14PBF42 | 98J4748 |
| Product Name | Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |