ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon CA3100E20-7PB02-05

Description
CB 8C 8#16 PIN RECP WALL
Request a Quote Datasheet
Description
CB 8C 8#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-7PB02-05 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 PIN RECP WALL

CB 8C 8#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon - 25R6974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
25R6974
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon 25R6974
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-7PB02-05 25R6974
Product Name Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers