ITT Cannon Connector Circular Wall Mount Receptacle 17 Pin Contacts Itt Cannon CA3100E20-29PF80F42

Description
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17 PIN CONTACTS
Description
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17 PIN CONTACTS

Suppliers

Company
Product
Description
Supplier Links
Connector Circular Wall Mount Receptacle 17 Pin Contacts Itt Cannon - 61AK1344 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 17 Pin Contacts Itt Cannon
61AK1344
Connector Circular Wall Mount Receptacle 17 Pin Contacts Itt Cannon 61AK1344
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17 PIN CONTACTS

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17 PIN CONTACTS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK1344
Product Name Connector Circular Wall Mount Receptacle 17 Pin Contacts Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details