ITT Cannon Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon CA3100E20-22PB02

Description
CB 6C 3#16 3#8 PIN RECP WALL
Request a Quote Datasheet
Description
CB 6C 3#16 3#8 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-22PB02 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#16 3#8 PIN RECP WALL

CB 6C 3#16 3#8 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon - 98J4509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
98J4509
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon 98J4509
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-22PB02 98J4509
Product Name Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details