CIRCULAR CONN, RCPT, 16S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1RoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 73R1354 |
| Product Name | Circular Conn, Rcpt, 16S-1, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |